Siemens logo

Siemens S1ZMI12752 air conditioner Split system

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
53773
Info modified on:
12 Dec 2024, 14:14:40
Short summary description Siemens S1ZMI12752 air conditioner Split system:

Siemens S1ZMI12752, Split system, Cooling, Dehumidifying, Heating, 17 - 30 °C, 24 h, R410A, Rotary

Long summary description Siemens S1ZMI12752 air conditioner Split system:

Siemens S1ZMI12752. Type: Split system, Air conditioner functions: Cooling, Dehumidifying, Heating, Thermostat range: 17 - 30 °C. AC input voltage: 220-240 V, AC input frequency: 50 Hz. Indoor unit type: Wall-mountable, Indoor unit width: 84.5 cm, Indoor unit depth: 16.5 cm. Outdoor unit noise level: 55 dB, Outdoor unit width: 78 cm, Outdoor unit depth: 25 cm. Noise level (low speed): 30 dB, Noise level (high speed): 40 dB

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.