Siemens logo

Siemens MS42001 slicer Electric 100 W White Plastic

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
42335
Info modified on:
04 Apr 2019, 11:01:12
Short summary description Siemens MS42001 slicer Electric 100 W White Plastic:

Siemens MS42001, Electric, 2.7 cm, White, Plastic, 100 W, 220 - 240 V

Long summary description Siemens MS42001 slicer Electric 100 W White Plastic:

Siemens MS42001. Type of slicer: Electric, Slice thickness (max): 2.7 cm, Product colour: White. Power: 100 W, AC input voltage: 220 - 240 V. Weight: 1.59 kg. Dimensions (WxDxH): 195 x 102 x 330 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.