Siemens logo

Siemens MQ95530 mixer Hand mixer 450 W Blue, White

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
7708
Info modified on:
16 May 2025, 12:20:42
Short summary description Siemens MQ95530 mixer Hand mixer 450 W Blue, White:

Siemens MQ95530, Hand mixer, Blue, White, 1.4 m, Plastic, 450 W, 220 - 240 V

Long summary description Siemens MQ95530 mixer Hand mixer 450 W Blue, White:

Siemens MQ95530. Type: Hand mixer, Product colour: Blue, White, Cord length: 1.4 m. Housing material: Plastic. Power: 450 W, AC input voltage: 220 - 240 V, AC input frequency: 50 - 60 Hz. Dimensions (WxDxH): 201 x 77 x 141 mm

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.