Siemens logo

Siemens LI17030 cooker hood Semi built-in (pull out) Stainless steel 370 m³/h

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
41309
Info modified on:
04 Apr 2019, 11:30:31
Short summary description Siemens LI17030 cooker hood Semi built-in (pull out) Stainless steel 370 m³/h:

Siemens LI17030, 370 m³/h, Ducted/Recirculating, 68 dB, Semi built-in (pull out), Stainless steel, Stainless steel

Long summary description Siemens LI17030 cooker hood Semi built-in (pull out) Stainless steel 370 m³/h:

Siemens LI17030. Maximum extraction power: 370 m³/h, Type of extraction: Ducted/Recirculating, Noise level: 68 dB. Type: Semi built-in (pull out), Product colour: Stainless steel, Housing material: Stainless steel. Grease filter type: Metal. Bulb power: 20 W, Number of bulbs: 2 bulb(s), Bulb type: Halogen. Motor power: 240 W, Power consumption (typical): 280 W

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.