Siemens logo

Siemens iQ700 LD88WMM66 cooker hood Downdraft Black, Transparent 775 m³/h

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
40880
Info modified on:
29 Nov 2024, 15:54:15
Short summary description Siemens iQ700 LD88WMM66 cooker hood Downdraft Black, Transparent 775 m³/h:

Siemens iQ700 LD88WMM66, 775 m³/h, Ducted/Recirculating, A, B, 62 dB, 525 m³/h

Long summary description Siemens iQ700 LD88WMM66 cooker hood Downdraft Black, Transparent 775 m³/h:

Siemens iQ700 LD88WMM66. Maximum extraction power: 775 m³/h, Type of extraction: Ducted/Recirculating, Fluid dynamic efficiency class: A. Type: Downdraft, Product colour: Black, Transparent, Control type: Touch. Grease filter type: Metal. Annual energy consumption: 37 kWh, Energy efficiency scale: A+++ to D, Connected load: 300 W. Width: 812 mm, Depth: 140 mm, Height (min): 70.9 cm

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.