Siemens logo

Siemens LC98KLP60 cooker hood Wall-mounted Black, Stainless steel 840 m³/h

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
51574
Info modified on:
29 Nov 2024, 15:54:19
Short summary description Siemens LC98KLP60 cooker hood Wall-mounted Black, Stainless steel 840 m³/h:

Siemens LC98KLP60, 840 m³/h, Ducted/Recirculating, A, A, B, 55 dB

Long summary description Siemens LC98KLP60 cooker hood Wall-mounted Black, Stainless steel 840 m³/h:

Siemens LC98KLP60. Maximum extraction power: 840 m³/h, Type of extraction: Ducted/Recirculating, Fluid dynamic efficiency class: A. Type: Wall-mounted, Product colour: Black, Stainless steel, Control type: Touch. Grease filter type: Aluminium. Bulb power: 1.5 W, Number of bulbs: 2 bulb(s), Bulb type: LED. Annual energy consumption: 25.2 kWh, AC input voltage: 220-240 V, AC input frequency: 50 - 60 Hz

Specs
Contact Details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.