Siemens LC98KLP20, 840 m³/h, Ducted/Recirculating, A, A, B, 55 dB
Siemens LC98KLP20. Maximum extraction power: 840 m³/h, Type of extraction: Ducted/Recirculating, Fluid dynamic efficiency class: A. Type: Wall-mounted, Product colour: Stainless steel, White, Housing material: Aluminium, Glass, Stainless steel. Grease filter type: Aluminium, Number of filters: 1 pc(s). Bulb power: 1.5 W, Number of bulbs: 2 bulb(s), Bulb type: LED. Annual energy consumption: 25.2 kWh, Connected load: 163 W, AC input voltage: 220-240 V