Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Siemens LC75952 cooker hood 650 m³/h Wall-mounted Stainless steel

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Siemens
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LC75952
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LC75952
Category
Metal part used for covering a cooker.
Cooker Hoods
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created bySiemens: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 9898
This statistic is based on the 91610 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 89568 free Open Icecat users.
Info modified on: 10 Aug 2018 03:56:35
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Siemens LC75952 cooker hood 650 m³/h Wall-mounted Stainless steel:
This short summary of the Siemens LC75952 cooker hood 650 m³/h Wall-mounted Stainless steel data-sheet is auto-generated and uses the product title and the first six key specs.

Siemens LC75952, 650 m³/h, Ducted/Recirculating, 26 dB, Wall-mounted, Stainless steel, 20 W

Long summary description Siemens LC75952 cooker hood 650 m³/h Wall-mounted Stainless steel:
This is an auto-generated long summary of Siemens LC75952 cooker hood 650 m³/h Wall-mounted Stainless steel based on the first three specs of the first five spec groups.

Siemens LC75952. Maximum extraction power: 650 m³/h, Type of extraction: Ducted/Recirculating, Noise level: 26 dB. Type: Wall-mounted, Product colour: Stainless steel, Bulb power: 20 W. Grease filter type: Metal. Motor power: 160 W. Width: 900 mm, Depth: 520 mm, Height: 775 mm

No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Customer service details
Array