Siemens logo

Siemens LC45950 cooker hood Wall-mounted Stainless steel 400 m³/h

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
69017
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Siemens LC45950 cooker hood Wall-mounted Stainless steel 400 m³/h:

Siemens LC45950, 400 m³/h, Ducted/Recirculating, 67 dB, Wall-mounted, Stainless steel, Rotary

Long summary description Siemens LC45950 cooker hood Wall-mounted Stainless steel 400 m³/h:

Siemens LC45950. Maximum extraction power: 400 m³/h, Type of extraction: Ducted/Recirculating, Noise level: 67 dB. Type: Wall-mounted, Product colour: Stainless steel, Control type: Rotary. Grease filter type: Metal. Bulb power: 40 W, Number of bulbs: 2 bulb(s), Bulb type: Incandescent. Motor power: 180 W, Power consumption (typical): 260 W

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.