Siemens logo

Siemens LB54564 cooker hood Built-in Silver 500 m³/h

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
3225
Info modified on:
22 Mar 2025, 12:49:06
Short summary description Siemens LB54564 cooker hood Built-in Silver 500 m³/h:

Siemens LB54564, 500 m³/h, Ducted/Recirculating, Built-in, Silver, Metal, Buttons

Long summary description Siemens LB54564 cooker hood Built-in Silver 500 m³/h:

Siemens LB54564. Maximum extraction power: 500 m³/h, Type of extraction: Ducted/Recirculating. Type: Built-in, Product colour: Silver, Housing material: Metal. Grease filter type: Metal. Bulb power: 40 W, Number of bulbs: 2 bulb(s), Bulb type: Halogen. Motor power: 380 W, Power consumption (typical): 380 W

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.