Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Siemens CL75 Silk Flower Red 90 g

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Siemens
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CL75 Silk Flower Red
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
L36880-N1550-S206 show
Show alternative article codes used in the online market place
Category
A mobile phone, also known as a cellphone, mobile, or handphone, is an electronic telecommunications device with the same basic capability as a conventional fixed line telephone, but which is also entirely portable and is not required to be connected with a wire to the telephone network. With most modern cellphones you can do a lot more than just making phonecalls: with most models you can send an SMS or e-mail, surf the internet, play games, save phone numbers so you'll never have to write down or memorize them again and much, much more.
Mobile Phones
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created bySiemens: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 8937
This statistic is based on the 90322 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 88297 free Open Icecat users.
Info modified on: 04 Apr 2019 05:51:01
The date of the most recent change of this product data-sheet in Icecat.
Long product name Siemens CL75 Silk Flower Red 90 g :
The short editorial description of Siemens CL75 Silk Flower Red 90 g

CL75 Silk Flower Red
More>>>
Short summary description Siemens CL75 Silk Flower Red 90 g:
This short summary of the Siemens CL75 Silk Flower Red 90 g data-sheet is auto-generated and uses the product title and the first six key specs.

Siemens CL75 Silk Flower Red, 128 x 160 pixels, 750 mAh

Long summary description Siemens CL75 Silk Flower Red 90 g:
This is an auto-generated long summary of Siemens CL75 Silk Flower Red 90 g based on the first three specs of the first five spec groups.

Siemens CL75 Silk Flower Red. Display resolution: 128 x 160 pixels, External display: CSTN. WAP. Battery technology: Lithium-Ion (Li-Ion), Battery capacity: 750 mAh, Standby time (2G): 220 h. Weight: 90 g

No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Brand Image Product code Product Stock Price from
Siemens

Siemens CL75 Pin-striped Black 90 g
(show image)
L36880-N1550-S200 CL75 Pin-striped Black 0,00
(excl. VAT)
0,00 (incl. VAT)
Customer service details