Siemens KU14LA41, 124 L, Built-in, SN, 2 kg/24h, Stainless steel, White
Siemens KU14LA41. Appliance placement: Built-in, Product colour: Stainless steel, White, Door hinge: Right. Total net capacity: 124 L, Climate class: SN, Total gross capacity: 129 L. Fridge net capacity: 107 L. Freezer net capacity: 17 L, Freezing capacity: 2 kg/24h. Annual energy consumption: 219 kWh, Connected load: 90 W, Energy usage: 0.6 kWh/24h