Siemens logo

Siemens KG49NA91 fridge-freezer Freestanding 389 L Stainless steel

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
57556
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Siemens KG49NA91 fridge-freezer Freestanding 389 L Stainless steel:

Siemens KG49NA91, 389 L, 44 dB, 14 kg/24h, Stainless steel

Long summary description Siemens KG49NA91 fridge-freezer Freestanding 389 L Stainless steel:

Siemens KG49NA91. Total net capacity: 389 L. Door hinge: Right. Noise level: 44 dB. Fridge net capacity: 307 L, Fridge interior light, Fridge number of shelves/baskets: 4. Freezer net capacity: 82 L, Freezing capacity: 14 kg/24h. Annual energy consumption: 318.5 kWh. Product colour: Stainless steel

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.