Siemens logo

Siemens iQ500 KG39EAICA fridge-freezer Freestanding 343 L C Silver

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
77077
Info modified on:
27 May 2024, 14:59:55
Short summary description Siemens iQ500 KG39EAICA fridge-freezer Freestanding 343 L C Silver:

Siemens iQ500 KG39EAICA, 343 L, SN-T, 14 kg/24h, C, Fresh zone compartment, Silver

Long summary description Siemens iQ500 KG39EAICA fridge-freezer Freestanding 343 L C Silver:

Siemens iQ500 KG39EAICA. Total net capacity: 343 L. Door hinge: Right. Climate class: SN-T, Noise level: 38 dB. Fridge net capacity: 249 L, Fridge interior light, Fridge number of shelves/baskets: 5, Number of vegetable drawers: 2. Freezer net capacity: 94 L, Freezing capacity: 14 kg/24h. Fresh zone compartment. Energy efficiency class: C, Annual energy consumption: 149 kWh. Product colour: Silver

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.