Siemens logo

Siemens KG39EAI40 fridge-freezer Freestanding 339 L Silver

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
36784
Info modified on:
27 May 2024, 11:54:54
Short summary description Siemens KG39EAI40 fridge-freezer Freestanding 339 L Silver:

Siemens KG39EAI40, 339 L, SN-T, 38 dB, 14 kg/24h, Fresh zone compartment, Silver

Long summary description Siemens KG39EAI40 fridge-freezer Freestanding 339 L Silver:

Siemens KG39EAI40. Total net capacity: 339 L. Door hinge: Right. Climate class: SN-T, Noise level: 38 dB. Fridge net capacity: 247 L, Fridge interior light, Fridge number of shelves/baskets: 5. Freezer net capacity: 92 L, Freezing capacity: 14 kg/24h. Fresh zone compartment. Annual energy consumption: 156 kWh. Product colour: Silver

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.