Siemens KG36NS53, 285 L, SN-T, 45 dB, 8 kg/24h, Black, Silver
Siemens KG36NS53. Total net capacity: 285 L. Door hinge: Right. Climate class: SN-T, Noise level: 45 dB. Fridge net capacity: 219 L, Fridge interior light, Fridge number of shelves/baskets: 3. Freezer net capacity: 66 L, Freezing capacity: 8 kg/24h. Annual energy consumption: 216 kWh. Product colour: Black, Silver