Siemens KG36EBW40, 302 L, SN-T, 38 dB, 14 kg/24h, Fresh zone compartment, White
Siemens KG36EBW40. Total net capacity: 302 L. Door hinge: Right. Climate class: SN-T, Noise level: 38 dB. Fridge net capacity: 214 L, Fridge interior light, Fridge number of shelves/baskets: 4, Number of vegetable drawers: 1. Freezer net capacity: 88 L, Freezing capacity: 14 kg/24h. Fresh zone compartment. Annual energy consumption: 149 kWh. Product colour: White