Siemens logo

Siemens KG33VX27 fridge-freezer Freestanding 281 L White

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
41225
Info modified on:
23 Oct 2019, 15:11:01
Short summary description Siemens KG33VX27 fridge-freezer Freestanding 281 L White:

Siemens KG33VX27, 281 L, 4.5 kg/24h, White

Long summary description Siemens KG33VX27 fridge-freezer Freestanding 281 L White:

Siemens KG33VX27. Total net capacity: 281 L. Door hinge: Right. Fridge net capacity: 190 L, Fridge interior light. Freezer net capacity: 91 L, Freezing capacity: 4.5 kg/24h. Annual energy consumption: 198 kWh. Product colour: White

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.