Siemens logo

Siemens KA90NVI30 side-by-side refrigerator Freestanding 573 L Silver

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
58544
Info modified on:
27 May 2024, 11:32:16
Short summary description Siemens KA90NVI30 side-by-side refrigerator Freestanding 573 L Silver:

Siemens KA90NVI30, Freestanding, American door, Silver, Door-on-door, Tempered glass, 573 L

Long summary description Siemens KA90NVI30 side-by-side refrigerator Freestanding 573 L Silver:

Siemens KA90NVI30. Appliance placement: Freestanding, Product design: American door, Product colour: Silver. Total net capacity: 573 L, Noise level: 43 dB. Fridge net capacity: 373 L, Lamp type: LED. Freezer net capacity: 200 L, Freezer position: Side-placed, Storage time during power failure: 4 h. Cord length: 2.4 m

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.