Siemens logo

Siemens KA60NA40 side-by-side refrigerator Freestanding 504 L Silver

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
86299
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Siemens KA60NA40 side-by-side refrigerator Freestanding 504 L Silver:

Siemens KA60NA40, Freestanding, Silver, 504 L, 334 L, 170 L, 10 kg/24h

Long summary description Siemens KA60NA40 side-by-side refrigerator Freestanding 504 L Silver:

Siemens KA60NA40. Appliance placement: Freestanding, Product colour: Silver. Total net capacity: 504 L. Fridge net capacity: 334 L. Freezer net capacity: 170 L, Freezing capacity: 10 kg/24h, Storage time during power failure: 5 h. Annual energy consumption: 522 kWh, Connected load: 300 W

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.