Siemens logo

Siemens KA58NP90 side-by-side refrigerator Freestanding 518 L Stainless steel

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
61772
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Siemens KA58NP90 side-by-side refrigerator Freestanding 518 L Stainless steel:

Siemens KA58NP90, Freestanding, Stainless steel, 518 L, 45 dB, 604 L, 343 L

Long summary description Siemens KA58NP90 side-by-side refrigerator Freestanding 518 L Stainless steel:

Siemens KA58NP90. Appliance placement: Freestanding, Product colour: Stainless steel. Total net capacity: 518 L, Noise level: 45 dB, Total gross capacity: 604 L. Fridge net capacity: 343 L, Fridge gross capacity: 277 L, Fridge temperature range: 4 - 8 °C. Freezer net capacity: 175 L, Freezing capacity: 10 kg/24h, Storage time during power failure: 5 h. Cord length: 2.4 m

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.