Siemens logo

Siemens KA58NA40 side-by-side refrigerator Freestanding 504 L Stainless steel

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
78732
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Siemens KA58NA40 side-by-side refrigerator Freestanding 504 L Stainless steel:

Siemens KA58NA40, Freestanding, American door, Stainless steel, 504 L, SN-T, 334 L

Long summary description Siemens KA58NA40 side-by-side refrigerator Freestanding 504 L Stainless steel:

Siemens KA58NA40. Appliance placement: Freestanding, Product design: American door, Product colour: Stainless steel. Total net capacity: 504 L, Climate class: SN-T. Fridge net capacity: 334 L. Freezer net capacity: 170 L, Freezer position: Side-placed, Freezing capacity: 10 kg/24h. Annual energy consumption: 522 kWh, Connected load: 300 W, Energy usage: 1.43 kWh/24h

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.