Siemens logo

Siemens KA56NV40NE side-by-side refrigerator Freestanding 537 L

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
14443
Info modified on:
26 Feb 2021, 16:10:08
Short summary description Siemens KA56NV40NE side-by-side refrigerator Freestanding 537 L:

Siemens KA56NV40NE, Freestanding, American door, Door-on-door, Tempered glass, 537 L, SN-T

Long summary description Siemens KA56NV40NE side-by-side refrigerator Freestanding 537 L:

Siemens KA56NV40NE. Appliance placement: Freestanding, Product design: American door, Door assembly: Door-on-door. Total net capacity: 537 L, Climate class: SN-T, Noise level: 45 dB. Fridge net capacity: 339 L, Fridge gross capacity: 377 L. Freezer net capacity: 198 L, Freezer position: Side-placed, Freezing capacity: 10 kg/24h. Annual energy consumption: 590 kWh, Connected load: 300 W

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.