Siemens logo

Siemens KA58NA70 side-by-side refrigerator Freestanding 504 L Stainless steel

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
85754
Info modified on:
17 Mar 2023, 14:29:51
Short summary description Siemens KA58NA70 side-by-side refrigerator Freestanding 504 L Stainless steel:

Siemens KA58NA70, Freestanding, Stainless steel, 504 L, 510 L, 334 L, 170 L

Long summary description Siemens KA58NA70 side-by-side refrigerator Freestanding 504 L Stainless steel:

Siemens KA58NA70. Appliance placement: Freestanding, Product colour: Stainless steel. Total net capacity: 504 L, Total gross capacity: 510 L. Fridge net capacity: 334 L. Freezer net capacity: 170 L, Freezing capacity: 10 kg/24h, Storage time during power failure: 5 h. Annual energy consumption: 522 kWh, Connected load: 300 W, Energy usage: 1.43 kWh/24h

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.