Siemens logo

Siemens HZ532000 baking tray/sheet

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
73264
Info modified on:
08 Mar 2024, 09:07:54
Short summary description Siemens HZ532000 baking tray/sheet:

Siemens HZ532000, Grey

Long summary description Siemens HZ532000 baking tray/sheet:

Siemens HZ532000. Product colour: Grey, Brand compatibility: Siemens. Weight: 1.21 kg, Package width: 430 mm, Package depth: 475 mm. Quantity per pack: 1 pc(s)

Specs
Recommended products
Contact Details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.