Siemens logo

Siemens HZ390250 frying pan All-purpose pan

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
93439
Info modified on:
11 Jan 2019, 09:57:12
Short summary description Siemens HZ390250 frying pan All-purpose pan:

Siemens HZ390250, All-purpose pan, Black, Stainless steel, Halogen, Induction, 28 cm, 340 mm, 1 pc(s)

Long summary description Siemens HZ390250 frying pan All-purpose pan:

Siemens HZ390250. Type: All-purpose pan, Product colour: Black, Stainless steel, Suitable for hob types: Halogen, Induction. Diameter: 28 cm, Width: 340 mm. Quantity per pack: 1 pc(s), Package width: 375 mm, Package depth: 630 mm. Products per pallet: 60 pc(s)

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.