Siemens logo

Siemens iQ700 HS858GXB6 Studioline 71 L 3600 W Black

Brand:
Product family:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
136891
Info modified on:
29 Nov 2024, 15:42:53
Short summary description Siemens iQ700 HS858GXB6 Studioline 71 L 3600 W Black:

Siemens iQ700 HS858GXB6 Studioline, Medium, Electric, 71 L, 3600 W, 71 L, Built-in

Long summary description Siemens iQ700 HS858GXB6 Studioline 71 L 3600 W Black:

Siemens iQ700 HS858GXB6 Studioline. Oven size: Medium, Oven type: Electric, Total oven(s) interior capacity: 71 L. Appliance placement: Built-in, Product colour: Black, Control type: Sensor. Energy consumption (conventional): 0.87 kWh, Energy consumption (standby): 0.003 kWh. Installation compartment width: 56 cm, Installation compartment depth: 55 cm, Installation compartment height: 59.5 cm. Steam cooking container types included: Non-perforated (solid) steam cooking container, Perforated steam cooking container

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.