Siemens logo

Siemens HM676G0S1 oven 67 L Stainless steel

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
87770
Info modified on:
29 Nov 2024, 15:42:24
Short summary description Siemens HM676G0S1 oven 67 L Stainless steel:

Siemens HM676G0S1, Electric, 67 L, 67 L, 30 - 300 °C, 900 W, Stainless steel

Long summary description Siemens HM676G0S1 oven 67 L Stainless steel:

Siemens HM676G0S1. Oven type: Electric, Total oven(s) interior capacity: 67 L, Oven net capacity: 67 L. Product colour: Stainless steel, Control type: Rotary, Touch, Control position: Front. Connected load: 3650 W, AC input voltage: 220-240 V, AC input frequency: 50 - 60 Hz. Installation compartment width: 56 cm, Installation compartment depth: 55 cm, Width: 595 mm

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.