Siemens logo

Siemens HB836GVS6 oven 71 L 3650 W Stainless steel

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
70397
Info modified on:
29 Nov 2024, 15:42:39
Short summary description Siemens HB836GVS6 oven 71 L 3650 W Stainless steel:

Siemens HB836GVS6, Medium, Electric, 71 L, 3650 W, 71 L, 30 - 300 °C

Long summary description Siemens HB836GVS6 oven 71 L 3650 W Stainless steel:

Siemens HB836GVS6. Oven size: Medium, Oven type: Electric, Total oven(s) interior capacity: 71 L. Appliance placement: Built-in, Product colour: Stainless steel, Control type: Rotary. Clock type: Electronic. Energy consumption (conventional): 0.9 kWh, Energy consumption (forced convection): 0.74 kWh, Connected load: 3600 W. Lamps quantity: 1 lamp(s), Lamp type: Halogen

Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.