Siemens logo

Siemens HB76A1560S oven 65 L Stainless steel

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
56422
Info modified on:
29 Nov 2024, 15:42:33
Short summary description Siemens HB76A1560S oven 65 L Stainless steel:

Siemens HB76A1560S, Electric, 65 L, 30 - 300 °C, Stainless steel, Buttons, 1.2 m

Long summary description Siemens HB76A1560S oven 65 L Stainless steel:

Siemens HB76A1560S. Oven type: Electric, Total oven(s) interior capacity: 65 L, Oven thermostat range: 30 - 300 °C. Product colour: Stainless steel, Control type: Buttons, Cord length: 1.2 m. Timer type: Digital. AC input voltage: 220 - 240 V, AC input frequency: 50 - 60 Hz, Power: 3650 W. Width: 595 mm, Depth: 548 mm, Height: 595 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.