Siemens logo

Siemens HB675GBS1F oven 71 L 3600 W Black, Silver

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
36162
Info modified on:
29 Nov 2024, 15:42:52
Short summary description Siemens HB675GBS1F oven 71 L 3600 W Black, Silver:

Siemens HB675GBS1F, Medium, Electric, 71 L, 3600 W, 71 L, 3600 W

Long summary description Siemens HB675GBS1F oven 71 L 3600 W Black, Silver:

Siemens HB675GBS1F. Oven size: Medium, Oven type: Electric, Total oven(s) interior capacity: 71 L. Appliance placement: Built-in, Product colour: Black, Silver, Control type: Rotary, Touch. Clock type: Electronic. Energy consumption (conventional): 4.8 kWh, Energy consumption (forced convection): 0.69 kWh, AC input voltage: 220-240 V. Lamp type: Halogen

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.