Siemens logo

Siemens iQ500 HB478GUB0 oven 71 L Black

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
59798
Info modified on:
29 Nov 2024, 15:42:41
Short summary description Siemens iQ500 HB478GUB0 oven 71 L Black:

Siemens iQ500 HB478GUB0, Medium, Electric, 71 L, 71 L, 30 - 275 °C, 275 °C

Long summary description Siemens iQ500 HB478GUB0 oven 71 L Black:

Siemens iQ500 HB478GUB0. Oven size: Medium, Oven type: Electric, Total oven(s) interior capacity: 71 L. Appliance placement: Built-in, Product colour: Black, Control type: Rotary, Touch. Clock type: Electronic. Energy consumption (conventional): 1.04 kWh, Energy consumption (forced convection): 0.81 kWh, Connected load: 3600 W. Lamps quantity: 1 lamp(s), Lamp type: Halogen

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.