location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Siemens HB33AB552 oven 67 L A

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Siemens Check ‘Siemens’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HB33AB552
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HB33AB552
Category:
Enclosed compartment, usually part of a cooker, for cooking and heating food.
Ovens Check ‘Siemens’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Siemens: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 7620
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2019 12:51:21
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Siemens HB33AB552 oven 67 L A
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Electric 67 L
  • - Control type: Rotary
  • - Energy efficiency class: A
More>>>
Short summary description Siemens HB33AB552 oven 67 L A:
This short summary of the Siemens HB33AB552 oven 67 L A data-sheet is auto-generated and uses the product title and the first six key specs.

Siemens HB33AB552, Electric, 67 L, 50 - 270 °C, Rotary, 1.2 m, Digital

Long summary description Siemens HB33AB552 oven 67 L A:
This is an auto-generated long summary of Siemens HB33AB552 oven 67 L A based on the first three specs of the first five spec groups.

Siemens HB33AB552. Oven type: Electric, Total oven(s) interior capacity: 67 L, Oven thermostat range: 50 - 270 °C. Control type: Rotary, Cord length: 1.2 m. Timer type: Digital. Energy efficiency class: A, AC input voltage: 220 - 240 V, AC input frequency: 50 - 60 Hz. Width: 595 mm, Depth: 548 mm, Height: 595 mm

Oven
Number of ovens *
1
Oven type *
Electric
Total oven(s) interior capacity *
67 L
Oven thermostat range
50 - 270 °C
Design
Control type *
Rotary
Cord length
1.2 m
Ergonomics
Timer type
Digital
Power
Energy efficiency class *
A
Power
AC input voltage
220 - 240 V
AC input frequency
50 - 60 Hz
Current
16 A
Power
3500 W
Lighting
Interior light
Yes
Weight & dimensions
Width
595 mm
Depth
548 mm
Height
595 mm
Other features
Installation compartment dimensions (WxDxH)
560 x 550 x 575 mm