Siemens logo

Siemens HB33AB550 oven 67 L Black, Silver

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
81828
Info modified on:
29 Nov 2024, 15:42:34
Short summary description Siemens HB33AB550 oven 67 L Black, Silver:

Siemens HB33AB550, Electric, 67 L, 67 L, Black, Silver, Buttons, Rotary, 1.2 m

Long summary description Siemens HB33AB550 oven 67 L Black, Silver:

Siemens HB33AB550. Oven type: Electric, Total oven(s) interior capacity: 67 L, Oven net capacity: 67 L. Product colour: Black, Silver, Control type: Buttons, Rotary, Cord length: 1.2 m. Timer type: Digital. Connected load: 3500 W, AC input voltage: 220-240 V, AC input frequency: 50 - 60 Hz. Installation compartment width: 56 cm, Installation compartment depth: 55 cm, Width: 595 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.