Siemens logo

Siemens GS30VV31 freezer Upright freezer Freestanding 223 L White

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
31509
Info modified on:
22 Feb 2023, 14:59:41
Short summary description Siemens GS30VV31 freezer Upright freezer Freestanding 223 L White:

Siemens GS30VV31, 223 L, 27 kg/24h, 39 dB, 4*, White

Long summary description Siemens GS30VV31 freezer Upright freezer Freestanding 223 L White:

Siemens GS30VV31. Freezer net capacity: 223 L, Freezing capacity: 27 kg/24h, Storage time during power failure: 20 h, Noise level: 39 dB, Star rating: 4*. Door hinge: Right. Annual energy consumption: 261.71 kWh. Product colour: White

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.