Siemens logo

Siemens GS26DN10 Upright freezer Freestanding 199 L White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
15372
Info modified on:
22 Feb 2023, 14:59:42
Short summary description Siemens GS26DN10 Upright freezer Freestanding 199 L White:

Siemens GS26DN10, 199 L, 22 kg/24h, SN-ST, 42 dB, 4*, White

Long summary description Siemens GS26DN10 Upright freezer Freestanding 199 L White:

Siemens GS26DN10. Freezer net capacity: 199 L, Climate class: SN-ST, Freezing capacity: 22 kg/24h, Storage time during power failure: 20 h, Noise level: 42 dB, Star rating: 4*. Door hinge: Right. Annual energy consumption: 267.91 kWh. Product colour: White

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.