Siemens logo

Siemens GS10DN20 Upright freezer Freestanding 84 L White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
69283
Info modified on:
22 Feb 2023, 14:59:49
Short summary description Siemens GS10DN20 Upright freezer Freestanding 84 L White:

Siemens GS10DN20, 84 L, 12 kg/24h, SN-T, 40 dB, 4*, White

Long summary description Siemens GS10DN20 Upright freezer Freestanding 84 L White:

Siemens GS10DN20. Freezer net capacity: 84 L, Climate class: SN-T, Freezing capacity: 12 kg/24h, Storage time during power failure: 17 h, Noise level: 40 dB, Star rating: 4*. Door hinge: Right. Annual energy consumption: 201 kWh. Product colour: White

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.