Siemens logo

Siemens iQ500 GI81NAE30G freezer Upright freezer Built-in 211 L White

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
16508
Info modified on:
27 May 2024, 14:31:41
Short summary description Siemens iQ500 GI81NAE30G freezer Upright freezer Built-in 211 L White:

Siemens iQ500 GI81NAE30G, 211 L, 20 kg/24h, SN-T, 36 dB, No Frost system, White

Long summary description Siemens iQ500 GI81NAE30G freezer Upright freezer Built-in 211 L White:

Siemens iQ500 GI81NAE30G. Freezer net capacity: 211 L, Climate class: SN-T, Freezing capacity: 20 kg/24h, Storage time during power failure: 22 h, Noise level: 36 dB, Star rating: 4*, No Frost system. Door hinge: Left. Annual energy consumption: 243 kWh. Product colour: White

Video
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.