Siemens logo

Siemens iQ700 EZ977KZY1E hob Black Built-in Zoneless induction hob 1 zone(s)

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
69462
Info modified on:
14 Mar 2024, 19:42:29
Short summary description Siemens iQ700 EZ977KZY1E hob Black Built-in Zoneless induction hob 1 zone(s):

Siemens iQ700 EZ977KZY1E, Black, Built-in, Zoneless induction hob, Glass-ceramic, 1 zone(s), 1 zone(s)

Long summary description Siemens iQ700 EZ977KZY1E hob Black Built-in Zoneless induction hob 1 zone(s):

Siemens iQ700 EZ977KZY1E. Product colour: Black, Appliance placement: Built-in, Hob type: Zoneless induction hob. Control type: Touch, Control position: Top front, Timer duration: 45 min. Connected load (electric): 7400 W, AC input voltage: 220 - 240 V, AC input frequency: 50 - 60 Hz. Width: 912 mm, Depth: 520 mm, Height: 61 mm

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.