Siemens logo

Siemens iQ700 EX807NX68E hob Black Built-in 80 cm Zone induction hob 4 zone(s) Built-in hood

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
33349
Info modified on:
27 May 2024, 16:54:36
Short summary description Siemens iQ700 EX807NX68E hob Black Built-in 80 cm Zone induction hob 4 zone(s) Built-in hood:

Siemens iQ700 EX807NX68E, Black, Built-in, 80 cm, Zone induction hob, Glass-ceramic, 4 zone(s)

Long summary description Siemens iQ700 EX807NX68E hob Black Built-in 80 cm Zone induction hob 4 zone(s) Built-in hood:

Siemens iQ700 EX807NX68E. Product colour: Black, Appliance placement: Built-in, Hob width size: 80 cm. Control type: Touch, Control position: Top front, Timer type: Digital. Maximum extraction power: 500 m³/h, Noise level: 74 dB, Fan noise level (max): 69 dB. Connected load (electric): 7400 W, AC input voltage: 220 - 240 V, AC input frequency: 50 - 60 Hz. Width: 792 mm, Depth: 512 mm, Height: 277 mm

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.