Siemens logo

Siemens EU631FEB2E hob Black Built-in Zone induction hob 4 zone(s)

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
11307
Info modified on:
10 Nov 2021, 19:23:44
Short summary description Siemens EU631FEB2E hob Black Built-in Zone induction hob 4 zone(s):

Siemens EU631FEB2E, Black, Built-in, Zone induction hob, Glass-ceramic, 4 zone(s), 4 zone(s)

Long summary description Siemens EU631FEB2E hob Black Built-in Zone induction hob 4 zone(s):

Siemens EU631FEB2E. Product colour: Black, Appliance placement: Built-in, Hob type: Zone induction hob. Simmer cooking zone: 1400 W, Regular cooking zone: 1800 W, Large cooking zone: 2200 W. Control type: Touch, Control position: Top front, Display type: LED. Connected load (electric): 4600 W, AC input voltage: 380-415 V, AC input frequency: 50 - 60 Hz. Width: 592 mm, Depth: 522 mm, Height: 51 mm

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.