Siemens ET475FYB1E, Built-in, Glass-ceramic, Black, 1 m, Touch, Top front
Siemens ET475FYB1E. Appliance placement: Built-in, Top surface type: Glass-ceramic, Product colour: Black. Control type: Touch, Control position: Top front, Temperature range (T-T): 160 - 240 °C. Power: 1900 W. Width: 392 mm, Depth: 520 mm, Height: 90 mm