Siemens ET375GA11E, 4 L, Single, Stainless steel, Stainless steel, 1 m, 2500 W
Siemens ET375GA11E. Oil content: 4 L. Construction type: Single, Product colour: Stainless steel, Material: Stainless steel. Power: 2500 W, AC input voltage: 220-240 V, AC input frequency: 50 - 60 Hz. Weight: 8 kg, Dimensions (WxDxH): 302 x 520 x 373 mm