Siemens logo

Siemens ER512502E hob Black Built-in Gas 2 zone(s)

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
33907
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Siemens ER512502E hob Black Built-in Gas 2 zone(s):

Siemens ER512502E, Black, Built-in, Gas, 2 zone(s), 2 zone(s), Large

Long summary description Siemens ER512502E hob Black Built-in Gas 2 zone(s):

Siemens ER512502E. Product colour: Black, Appliance placement: Built-in, Hob type: Gas. Regular cooking zone: 1900 W, Large cooking zone: 2800 W. Control type: Rotary, Control position: Front

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.