Siemens logo

Siemens EF645EN11 hob Black Built-in Ceramic 4 zone(s)

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
46892
Info modified on:
10 Nov 2021, 19:15:09
Short summary description Siemens EF645EN11 hob Black Built-in Ceramic 4 zone(s):

Siemens EF645EN11, Black, Built-in, Ceramic, Ceramic, 4 zone(s), 4 zone(s)

Long summary description Siemens EF645EN11 hob Black Built-in Ceramic 4 zone(s):

Siemens EF645EN11. Product colour: Black, Appliance placement: Built-in, Hob type: Ceramic. Control type: Touch. AC input voltage: 220 - 240 V, AC input frequency: 50 - 60 Hz. Width: 576 mm, Depth: 518 mm, Height: 45 mm. Package weight: 9 kg

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.