Siemens logo

Siemens DO05855 water heater/boiler Vertical Tank (water storage) Combi boiler system White

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
47358
Info modified on:
12 Dec 2024, 17:27:59
Short summary description Siemens DO05855 water heater/boiler Vertical Tank (water storage) Combi boiler system White:

Siemens DO05855, Tank (water storage), Vertical, 5 L, Combi boiler system, Indoor, White

Long summary description Siemens DO05855 water heater/boiler Vertical Tank (water storage) Combi boiler system White:

Siemens DO05855. Placement supported: Vertical, Type: Tank (water storage), Boiler system: Combi boiler system. Thermostat range: 35 - 85 °C, Temperature (max): 85 °C, Noise level: 15 dB. Energy efficiency class: A, Power consumption (typical): 2200 W, AC input voltage: 230 V. Width: 270 mm, Depth: 240 mm, Height: 435 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.