Siemens logo

Siemens DH12400 water heater/boiler Vertical Tankless (instantaneous) Blue, White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
54147
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Siemens DH12400 water heater/boiler Vertical Tankless (instantaneous) Blue, White:

Siemens DH12400, Tankless (instantaneous), Vertical, 13200 W, Indoor, Blue, White

Long summary description Siemens DH12400 water heater/boiler Vertical Tankless (instantaneous) Blue, White:

Siemens DH12400. Placement supported: Vertical, Type: Tankless (instantaneous), Heater location: Indoor. Domestic Hot Water (DHW) flow: 7.3 l/min, Maximum power: 13200 W, Minimum power: 8800 W. AC input voltage: 400 V. Width: 236 mm, Depth: 139 mm, Height: 472 mm. Dimensions (WxDxH): 236 x 139 x 472 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.