Siemens logo

Siemens DG80025 water heater/boiler Vertical Tank (water storage) White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
21786
Info modified on:
03 Jun 2018, 04:32:50
Short summary description Siemens DG80025 water heater/boiler Vertical Tank (water storage) White:

Siemens DG80025, Tank (water storage), Vertical, 143 L, Indoor, White

Long summary description Siemens DG80025 water heater/boiler Vertical Tank (water storage) White:

Siemens DG80025. Placement supported: Vertical, Type: Tank (water storage), Heater location: Indoor. Maximum operating pressure: 6 bar, Thermostat range: 35 - 85 °C, Temperature (max): 85 °C. Display type: LED. AC input voltage: 230/400 V. Width: 530 mm, Depth: 516 mm, Height: 836 mm

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.