Siemens DE4151821, Vertical, Indoor, Grey
Siemens DE4151821. Placement supported: Vertical, Heater location: Indoor, Fuel type: Electric. Domestic Hot Water (DHW) flow: 10 l/min, Minimum operating pressure: 0.25 bar, Efficiency: 38.1%. Energy efficiency class: A, AC input voltage: 400 V, Annual energy consumption: 484 kWh. Width: 236 mm, Depth: 99 mm, Height: 472 mm