Siemens logo

Siemens DE2124407 water heater/boiler Vertical Tankless (instantaneous) White

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
42903
Info modified on:
12 Dec 2024, 17:27:59
Short summary description Siemens DE2124407 water heater/boiler Vertical Tankless (instantaneous) White:

Siemens DE2124407, Tankless (instantaneous), Vertical, 24000 W, Indoor, White

Long summary description Siemens DE2124407 water heater/boiler Vertical Tankless (instantaneous) White:

Siemens DE2124407. Placement supported: Vertical, Type: Tankless (instantaneous), Heater location: Indoor. Domestic Hot Water (DHW) flow: 12 l/min, Maximum power: 24000 W, Minimum power: 21000 W. Energy efficiency class: A, AC input voltage: 400 V, Annual energy consumption: 479 kWh. Width: 236 mm, Depth: 120 mm, Height: 483 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.